Molex Rectangular Connectors - 0643221019 643221019

Description
Manufacturer: Molex, LLC Win Source Part Number: 907686-0643221019 Series: CMC 64322 Features: Socket Contact Tin 22-24 AWG Crimp Package: Reel - TR Family Name: 064322 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM14361TR, 064322-1019, 64322-1019, WM14361CT, 0643221019-ND, 643221019
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907686-0643221019 Series: CMC 64322 Features: Socket Contact Tin 22-24 AWG Crimp Package: Reel - TR Family Name: 064322 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM14361TR, 064322-1019, 64322-1019, WM14361CT, 0643221019-ND, 643221019
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0643221019 - 907686-0643221019 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0643221019
907686-0643221019
Rectangular Connectors - 0643221019 907686-0643221019
Manufacturer: Molex, LLC Win Source Part Number: 907686-0643221019 Series: CMC 64322 Features: Socket Contact Tin 22-24 AWG Crimp Package: Reel - TR Family Name: 064322 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM14361TR, 064322-1019, 64322-1019, WM14361CT, 0643221019-ND, 643221019

Manufacturer: Molex, LLC
Win Source Part Number: 907686-0643221019
Series: CMC 64322
Features: Socket Contact Tin 22-24 AWG Crimp
Package: Reel - TR
Family Name: 064322
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 12000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: WM14361TR, 064322-1019, 64322-1019, WM14361CT, 0643221019-ND, 643221019

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 907686-0643221019
Product Name Rectangular Connectors - 0643221019
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2432-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers