Molex 6A 14V Electronic Connector 64322-1039

Description
Fork Terminal, 6A, 14V DC, Crimp, Bronze, Tin, Signal Product overview: 64322-1039 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 14V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 14V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-64322-1039 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fork Terminal, 6A, 14V DC, Crimp, Bronze, Tin, Signal Product overview: 64322-1039 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 14V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 14V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-64322-1039 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6A 14V Electronic Connector
332-64322-1039
6A 14V Electronic Connector 332-64322-1039
Fork Terminal, 6A, 14V DC, Crimp, Bronze, Tin, Signal Product overview: 64322-1039 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 14V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 14V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-64322-1039 can be used for catalog matching and distributor lookup.

Fork Terminal, 6A, 14V DC, Crimp, Bronze, Tin, Signal Product overview: 64322-1039 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 14V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 14V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-64322-1039 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 64322-1039 - 907688-64322-1039 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 64322-1039
907688-64322-1039
Rectangular Connectors - 64322-1039 907688-64322-1039
Manufacturer: Molex, LLC Win Source Part Number: 907688-64322-1039 Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.90.4000

Manufacturer: Molex, LLC
Win Source Part Number: 907688-64322-1039
Series: *
Package: Reel - TR
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.90.4000

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Contact, Socket, Crimp; Product Range Molex - 84R1294 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
84R1294
Automotive Contact, Socket, Crimp; Product Range Molex 84R1294
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:CMC 64322 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:CMC 64322 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-64322-1039 907688-64322-1039 64322-1039 84R1294
Product Name 6A 14V Electronic Connector Rectangular Connectors - 64322-1039 Automotive Contact, Socket, Crimp; Product Range Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details