Molex Connectors 64322-1029

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rectangular Power Contact, CMC Series, part number 49Y0822, is a female terminal designed for use with square 0.6mm x 0.6mm pins and accommodates wire sizes of 0.75mm² (AWG 18). It features a tin plating for both mating and termination surfaces, ensuring good conductivity and corrosion resistance. The contact is made from phosphor bronze, providing durability and reliability in electrical connections. This contact is rated for a maximum current of 6.0A and a maximum voltage of 14V DC, making it suitable for low-power applications. It is designed for crimp or compression termination styles and has a wire insulation diameter range of 1.65mm to 1.80mm. The product is compliant with RoHS and other environmental standards, indicating its suitability for use in various applications while adhering to regulatory requirements. The contacts are packaged in reels for ease of handling and assembly.

Datasheet Summary
Powered by GS/AI

The Rectangular Power Contact, CMC Series, part number 49Y0822, is a female terminal designed for use with square 0.6mm x 0.6mm pins and accommodates wire sizes of 0.75mm² (AWG 18). It features a tin plating for both mating and termination surfaces, ensuring good conductivity and corrosion resistance. The contact is made from phosphor bronze, providing durability and reliability in electrical connections. This contact is rated for a maximum current of 6.0A and a maximum voltage of 14V DC, making it suitable for low-power applications. It is designed for crimp or compression termination styles and has a wire insulation diameter range of 1.65mm to 1.80mm. The product is compliant with RoHS and other environmental standards, indicating its suitability for use in various applications while adhering to regulatory requirements. The contacts are packaged in reels for ease of handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 64322-1029 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
64322-1029
Connectors 64322-1029
CUT STRIP CP TERMINAL 0.6 SN -0,75S

CUT STRIP CP TERMINAL 0.6 SN -0,75S

Buy Now
Rectangular Power Contact, Cmc Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp Molex - 49Y0822 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Cmc Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp Molex
49Y0822
Rectangular Power Contact, Cmc Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp Molex 49Y0822
Rectangular Power Contact, CMC Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp

Rectangular Power Contact, CMC Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp; Product Range Molex - 56R5061 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
56R5061
Automotive Contact, Socket, Crimp; Product Range Molex 56R5061
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:CMC 64322 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:CMC 64322 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Cmc Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp Rohs Compliant Molex - 84R1293 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Cmc Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp Rohs Compliant Molex
84R1293
Rectangular Power Contact, Cmc Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp Rohs Compliant Molex 84R1293
Rectangular Power Contact, CMC Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, CMC Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp RoHS Compliant: Yes

Supplier's Site
Connectors - 64322-1029 - ODG (Origin Data Global)
Shenzhen, China
Connectors
64322-1029
Connectors 64322-1029
Automotive Connectors SN PLTD .75MMF/M TRM Reel of 11500

Automotive Connectors SN PLTD .75MMF/M TRM Reel of 11500

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 64322-1029 64322-1029 49Y0822 56R5061 64322-1029
Product Name Connectors Rectangular Power Contact, Cmc Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp Molex Automotive Contact, Socket, Crimp; Product Range Molex Connectors
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1124-BEZ.0D.200.SCN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details