CUT STRIP - CP TERMINAL 0.6 SN - 0 22 TO 44SQMM
Connector
Automotive Connectors CP FEM TERM SN PLTD .35MM REEL/12000
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:CMC 64322 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:24AWG; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes
Rectangular Power Contact, CMC Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 24 AWG RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 64322-1019 | 64322-1019 | 64322-1019 | 56R5060 | 55W4582 |
| Product Name | Connectors | Connectors | Automotive Contact, Socket, Crimp; Product Range Molex | Rectangular Power Contact, Cmc Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 24 Awg Rohs Compliant Molex | |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty |