Molex Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 643203311

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 8-PACE-PAK Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Mounting Type: Fixed Contact Termination: Solder, PCB Features: Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric) Insulation Material: Polypropylene
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 8-PACE-PAK Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Mounting Type: Fixed Contact Termination: Solder, PCB Features: Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric) Insulation Material: Polypropylene
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 8-PACE-PAK Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Mounting Type: Fixed Contact Termination: Solder, PCB Features: Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric) Insulation Material: Polypropylene

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 8-PACE-PAK
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Mounting Type: Fixed
Contact Termination: Solder, PCB
Features: Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)
Insulation Material: Polypropylene

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 8-PACE-PAK
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1065L - 121739-ICE3A1065L - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 32 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details