Molex Molex 643203311 CMC Standard Receptacle, Right Wire Output, Black, 48 Circuit 643203311

Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643203311 CMC Standard Receptacle Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Mechanical polarizationSupports low and medium current applications to perform in harsh environments and low current applications Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors During locking and mating of connector an audible 'click' will be witnessed to ensure proper placement Connection system accommodates SAE specified TXL wire Validated to standards: ISO 8092-2, USCAR-2 Standard version CMC connectors hold two different terminal sizes: Accepts 40 x CP 0.60 mm Terminals | 38980, 38981, 38982 | Current Rating: 6A Accepts 8 x CP 1.50 mm Terminals | 38983, 38984 | Current Rating: 12A Ingress Protection: IP6K7/IP6K9K Operating Temperature: -40°F (-40°C) to 257°F (125°C) Wire Output: Right Connector Color: Black Voltage: 250VAC Wire Cap: 38977
Request a Quote
Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643203311 CMC Standard Receptacle Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Mechanical polarizationSupports low and medium current applications to perform in harsh environments and low current applications Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors During locking and mating of connector an audible 'click' will be witnessed to ensure proper placement Connection system accommodates SAE specified TXL wire Validated to standards: ISO 8092-2, USCAR-2 Standard version CMC connectors hold two different terminal sizes: Accepts 40 x CP 0.60 mm Terminals | 38980, 38981, 38982 | Current Rating: 6A Accepts 8 x CP 1.50 mm Terminals | 38983, 38984 | Current Rating: 12A Ingress Protection: IP6K7/IP6K9K Operating Temperature: -40°F (-40°C) to 257°F (125°C) Wire Output: Right Connector Color: Black Voltage: 250VAC Wire Cap: 38977
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molex 643203311 CMC Standard Receptacle, Right Wire Output, Black, 48 Circuit - 38976 - Waytek, Inc.
Chanhassen, MN, United States
Molex 643203311 CMC Standard Receptacle, Right Wire Output, Black, 48 Circuit
38976
Molex 643203311 CMC Standard Receptacle, Right Wire Output, Black, 48 Circuit 38976
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643203311 CMC Standard Receptacle Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Mechanical polarizationSupports low and medium current applications to perform in harsh environments and low current applications Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors During locking and mating of connector an audible 'click' will be witnessed to ensure proper placement Connection system accommodates SAE specified TXL wire Validated to standards: ISO 8092-2, USCAR-2 Standard version CMC connectors hold two different terminal sizes: Accepts 40 x CP 0.60 mm Terminals | 38980, 38981, 38982 | Current Rating: 6A Accepts 8 x CP 1.50 mm Terminals | 38983, 38984 | Current Rating: 12A Ingress Protection: IP6K7/IP6K9K Operating Temperature: -40°F (-40°C) to 257°F (125°C) Wire Output: Right Connector Color: Black Voltage: 250VAC Wire Cap: 38977

The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry.

  • Molex 643203311 CMC Standard Receptacle
  • Category: Molex CMC Connectors
  • Manufacturer: Molex
  • Series: CMC
  • Mechanical polarizationSupports low and medium current applications to perform in harsh environments and low current applications
  • Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors
  • During locking and mating of connector an audible 'click' will be witnessed to ensure proper placement
  • Connection system accommodates SAE specified TXL wire
  • Validated to standards: ISO 8092-2, USCAR-2
  • Standard version CMC connectors hold two different terminal sizes:
    • Accepts 40 x CP 0.60 mm Terminals | 38980, 38981, 38982 | Current Rating: 6A
    • Accepts 8 x CP 1.50 mm Terminals | 38983, 38984 | Current Rating: 12A
  • Ingress Protection: IP6K7/IP6K9K
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Wire Output: Right
  • Connector Color: Black
  • Voltage: 250VAC
  • Wire Cap: 38977
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38976
Product Name Molex 643203311 CMC Standard Receptacle, Right Wire Output, Black, 48 Circuit
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details