Molex Molex 643201301 CMC Standard Receptacle Wire Cap, 28 & 48 Circuit 643201301

Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643201301 CMC Standard Receptacle Wire Cap Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Use with: CMC 48 Circuit Receptacle: 38975, 38976 CMC 28 Circuit Receptacle: 38970, 38971 Operating Temperature: -40°F (-40°C) to 257°F (125°C) Connector Color: Black Molex CMC Connectors https://www.youtube. com/embed/7ZNe4qvVlC k
Request a Quote Datasheet
Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643201301 CMC Standard Receptacle Wire Cap Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Use with: CMC 48 Circuit Receptacle: 38975, 38976 CMC 28 Circuit Receptacle: 38970, 38971 Operating Temperature: -40°F (-40°C) to 257°F (125°C) Connector Color: Black Molex CMC Connectors https://www.youtube. com/embed/7ZNe4qvVlC k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 643201301 CMC Standard Receptacle Wire Cap, 28 & 48 Circuit - 38977 - Waytek, Inc.
Chanhassen, MN, United States
Molex 643201301 CMC Standard Receptacle Wire Cap, 28 & 48 Circuit
38977
Molex 643201301 CMC Standard Receptacle Wire Cap, 28 & 48 Circuit 38977
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643201301 CMC Standard Receptacle Wire Cap Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Use with: CMC 48 Circuit Receptacle: 38975, 38976 CMC 28 Circuit Receptacle: 38970, 38971 Operating Temperature: -40°F (-40°C) to 257°F (125°C) Connector Color: Black Molex CMC Connectors https://www.youtube. com/embed/7ZNe4qvVlC k

The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry.

  • Molex 643201301 CMC Standard Receptacle Wire Cap
  • Category: Molex CMC Connectors
  • Manufacturer: Molex
  • Series: CMC
  • Use with:
    • CMC 48 Circuit Receptacle: 38975, 38976
    • CMC 28 Circuit Receptacle: 38970, 38971
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Connector Color: Black

Molex CMC Connectors

https://www.youtube.com/embed/7ZNe4qvVlCk

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38977
Product Name Molex 643201301 CMC Standard Receptacle Wire Cap, 28 & 48 Circuit
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Connector - K42S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
5.4 Amp USB Charger Type A & Type C, 27 W Duplex Tamper Resistant Outlet - R1815D50AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details