Molex Automotive Conn Housing, Rcpt, 48Pos; Product Range Molex 64320-3319

Description
AUTOMOTIVE CONN HOUSING, RCPT, 48POS; Product Range:CMC 64320 Series; Gender:Receptacle; No. of Positions:48Position s; For Use With:Molex CMC CP 64322, 64323 Series Socket Contacts; IP Rating:IP6K9K; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 48POS; Product Range:CMC 64320 Series; Gender:Receptacle; No. of Positions:48Position s; For Use With:Molex CMC CP 64322, 64323 Series Socket Contacts; IP Rating:IP6K9K; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 48Pos; Product Range Molex - 78AC1323 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 48Pos; Product Range Molex
78AC1323
Automotive Conn Housing, Rcpt, 48Pos; Product Range Molex 78AC1323
AUTOMOTIVE CONN HOUSING, RCPT, 48POS; Product Range:CMC 64320 Series; Gender:Receptacle; No. of Positions:48Position s; For Use With:Molex CMC CP 64322, 64323 Series Socket Contacts; IP Rating:IP6K9K; Voltage Rating:250V RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 48POS; Product Range:CMC 64320 Series; Gender:Receptacle; No. of Positions:48Positions; For Use With:Molex CMC CP 64322, 64323 Series Socket Contacts; IP Rating:IP6K9K; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78AC1323
Product Name Automotive Conn Housing, Rcpt, 48Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details