Molex Rectangular Connectors - 64320-3319 64320-3319

Description
Manufacturer: Molex, LLC Win Source Part Number: 907685-64320-3319 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8538.90.7080
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907685-64320-3319 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8538.90.7080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 64320-3319 - 907685-64320-3319 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 64320-3319
907685-64320-3319
Rectangular Connectors - 64320-3319 907685-64320-3319
Manufacturer: Molex, LLC Win Source Part Number: 907685-64320-3319 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8538.90.7080

Manufacturer: Molex, LLC
Win Source Part Number: 907685-64320-3319
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080

Buy Now Datasheet
Automotive Connectors - 8411865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
8411865
Automotive Connectors 8411865
Molex 64320-3319 Automotive Connector

Molex 64320-3319 Automotive Connector

Supplier's Site
Automotive Connectors - 1891365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1891365
Automotive Connectors 1891365
Molex 64320-3319 Automotive Connector

Molex 64320-3319 Automotive Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
12A 250V Electronic Connector
340-64320-3319
12A 250V Electronic Connector 340-64320-3319
48 Pos CMC Receptacle, 12A, 250V, PBT, Mat Sealed, Female Product overview: 64320-3319 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-64320-3319 can be used for catalog matching and distributor lookup.

48 Pos CMC Receptacle, 12A, 250V, PBT, Mat Sealed, Female Product overview: 64320-3319 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-64320-3319 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Miscellaneous - 64320-3319 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
64320-3319
Connectors Miscellaneous 64320-3319
CMC RCPT 48CKT R BRN MAT SEAL

CMC RCPT 48CKT R BRN MAT SEAL

Buy Now
Connectors - 64320-3319 - ODG (Origin Data Global)
Shenzhen, China
Connectors
64320-3319
Connectors 64320-3319
Automotive Connectors 48P CMC RCPT R WIRE OUTPT,BRN CD

Automotive Connectors 48P CMC RCPT R WIRE OUTPT,BRN CD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907685-64320-3319 8411865 64320-3319 340-64320-3319 64320-3319 64320-3319
Product Name Rectangular Connectors - 64320-3319 Automotive Connectors 12A 250V Electronic Connector Connectors Miscellaneous Connectors
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing,White - 1381G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers