Molex Automotive Conn Housing, Rcpt, 48Ways; Product Range Molex 64320-1311

Description
AUTOMOTIVE CONN HOUSING, RCPT, 48WAYS; PRODUCT RANGE:CMC 64320 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:48WAYS; FOR USE WITH:MOLEX CMC CP 64322, 64323 SERIES SOCKET CONTACTS; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE ROHS COMPLIANT: YES
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 48WAYS; PRODUCT RANGE:CMC 64320 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:48WAYS; FOR USE WITH:MOLEX CMC CP 64322, 64323 SERIES SOCKET CONTACTS; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 48Ways; Product Range Molex - 84R1291 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 48Ways; Product Range Molex
84R1291
Automotive Conn Housing, Rcpt, 48Ways; Product Range Molex 84R1291
AUTOMOTIVE CONN HOUSING, RCPT, 48WAYS; PRODUCT RANGE:CMC 64320 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:48WAYS; FOR USE WITH:MOLEX CMC CP 64322, 64323 SERIES SOCKET CONTACTS; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE ROHS COMPLIANT: YES

AUTOMOTIVE CONN HOUSING, RCPT, 48WAYS; PRODUCT RANGE:CMC 64320 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:48WAYS; FOR USE WITH:MOLEX CMC CP 64322, 64323 SERIES SOCKET CONTACTS; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84R1291
Product Name Automotive Conn Housing, Rcpt, 48Ways; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details