Molex Connectors 64320-1301

Description
CMC WR CAP 48CKT MAT SEAL
Request a Quote
Description
CMC WR CAP 48CKT MAT SEAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors - 64320-1301 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
64320-1301
Connectors 64320-1301
CMC WR CAP 48CKT MAT SEAL

CMC WR CAP 48CKT MAT SEAL

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Connectors - 64320-1301 - 1001729-64320-1301 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Connectors - 64320-1301
1001729-64320-1301
Automotive Connectors - 64320-1301 1001729-64320-1301
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001729-64320-1301 Packaging: Carton Number of Positions: 48 Color: Black Connector Type: Power, Receptacle, Rectangular Number of Rows: 3 Termination: Crimp Voltage Rating: 14 V Current Rating: 6 A Number of Contacts: 48 Gender: Female Housing Material: Nylon Number of Circuits: 0 Orientation: Straight Body Material: Nylon, Polyamide Height: 24 mm Material: Polyester Categories: Automotive Connectors Alternative Parts (Cross-Reference): 1418882-10643201301; 64320-1301.; 64320-1301..; 643201301; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001729-64320-1301
Packaging: Carton
Number of Positions: 48
Color: Black
Connector Type: Power, Receptacle, Rectangular
Number of Rows: 3
Termination: Crimp
Voltage Rating: 14 V
Current Rating: 6 A
Number of Contacts: 48
Gender: Female
Housing Material: Nylon
Number of Circuits: 0
Orientation: Straight
Body Material: Nylon, Polyamide
Height: 24 mm
Material: Polyester
Categories: Automotive Connectors
Alternative Parts (Cross-Reference): 1418882-10643201301; 64320-1301.; 64320-1301..; 643201301;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 64320-1301 64320-1301 1001729-64320-1301
Product Name Connectors Automotive Connectors - 64320-1301
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products