Molex Connectors,Interconnects 643191211

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Contact Type: Female Socket Number of Positions: 5 Mounting Type: Fixed Contact Termination: Solder, PCB Color: Gray Features: Intel386 SX Microprocessor IC series 1 Core, 32-Bit 33MHz 100-PQFP (19x19) Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Contact Type: Female Socket Number of Positions: 5 Mounting Type: Fixed Contact Termination: Solder, PCB Color: Gray Features: Intel386 SX Microprocessor IC series 1 Core, 32-Bit 33MHz 100-PQFP (19x19) Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Contact Type: Female Socket Number of Positions: 5 Mounting Type: Fixed Contact Termination: Solder, PCB Color: Gray Features: Intel386 SX Microprocessor IC series 1 Core, 32-Bit 33MHz 100-PQFP (19x19) Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Contact Type: Female Socket
Number of Positions: 5
Mounting Type: Fixed
Contact Termination: Solder, PCB
Color: Gray
Features: Intel386 SX Microprocessor IC series 1 Core, 32-Bit 33MHz 100-PQFP (19x19)
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
643191211
Connectors >> Rectangular Connectors Housings 643191211
- Rectangular Connectors Housings ROHS

- Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 643191211
Product Name Connectors,Interconnects Connectors >> Rectangular Connectors Housings
Termination Solder, PCB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details