Molex Molex 643191201 CMC Standard Receptacle Wire Cap, 32 Circuit 643191201

Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643191201 CMC Standard Receptacle Wire Cap Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Use with CMC 32-Circuit Receptacle: 38973, 38972 Operating Temperature: -40°F (-40°C) to 257°F (125°C) Connector Color: Black
Request a Quote
Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643191201 CMC Standard Receptacle Wire Cap Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Use with CMC 32-Circuit Receptacle: 38973, 38972 Operating Temperature: -40°F (-40°C) to 257°F (125°C) Connector Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molex 643191201 CMC Standard Receptacle Wire Cap, 32 Circuit - 38974 - Waytek, Inc.
Chanhassen, MN, United States
Molex 643191201 CMC Standard Receptacle Wire Cap, 32 Circuit
38974
Molex 643191201 CMC Standard Receptacle Wire Cap, 32 Circuit 38974
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643191201 CMC Standard Receptacle Wire Cap Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Use with CMC 32-Circuit Receptacle: 38973, 38972 Operating Temperature: -40°F (-40°C) to 257°F (125°C) Connector Color: Black

The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry.

  • Molex 643191201 CMC Standard Receptacle Wire Cap
  • Category: Molex CMC Connectors
  • Manufacturer: Molex
  • Series: CMC
  • Use with CMC 32-Circuit Receptacle: 38973, 38972
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Connector Color: Black
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38974
Product Name Molex 643191201 CMC Standard Receptacle Wire Cap, 32 Circuit
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L21-20 Plug - 88030740 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L21-20
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight Angled Inlet - A52S56A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers