Molex Molex 643183011 CMC Power Receptacle, Right Wire Output, Black, 28 Circuit 643183011

Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643183011 CMC Power Receptacle Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Mechanical polarization Supports low, medium, and high current applications from 2.5A up to 21A to perform in harsh environments and high-conductivity applications Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors During locking and mating of connector an audible 'click' will be witnessed to ensure proper placement Connection system accommodates SAE specified TXL wire Validated to standards: ISO 8092-2, USCAR-2 Power version CMC connectors hold three different terminal sizes: Accepts 18 x CP 0.60 mm Terminals | 38980, 38981, 38982 | Current Rating: 2.5A Accepts 5 x CP 1.50 mm Terminals | 38983, 38984 | Current Rating: 12A Accepts 5 x CP 2.80 mm Terminals | 38988, 38989, 38990 | Current Rating: 21A Ingress Protection: IP6K7/IP6K9K Operating Temperature: -40°F (-40°C) to 257°F (125°C) Wire Output: Right Connector Color: Black Wire Cap: 38977
Request a Quote
Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643183011 CMC Power Receptacle Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Mechanical polarization Supports low, medium, and high current applications from 2.5A up to 21A to perform in harsh environments and high-conductivity applications Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors During locking and mating of connector an audible 'click' will be witnessed to ensure proper placement Connection system accommodates SAE specified TXL wire Validated to standards: ISO 8092-2, USCAR-2 Power version CMC connectors hold three different terminal sizes: Accepts 18 x CP 0.60 mm Terminals | 38980, 38981, 38982 | Current Rating: 2.5A Accepts 5 x CP 1.50 mm Terminals | 38983, 38984 | Current Rating: 12A Accepts 5 x CP 2.80 mm Terminals | 38988, 38989, 38990 | Current Rating: 21A Ingress Protection: IP6K7/IP6K9K Operating Temperature: -40°F (-40°C) to 257°F (125°C) Wire Output: Right Connector Color: Black Wire Cap: 38977
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molex 643183011 CMC Power Receptacle, Right Wire Output, Black, 28 Circuit - 38971 - Waytek, Inc.
Chanhassen, MN, United States
Molex 643183011 CMC Power Receptacle, Right Wire Output, Black, 28 Circuit
38971
Molex 643183011 CMC Power Receptacle, Right Wire Output, Black, 28 Circuit 38971
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643183011 CMC Power Receptacle Category: Molex CMC Connectors Manufacturer: Molex Series: CMC Mechanical polarization Supports low, medium, and high current applications from 2.5A up to 21A to perform in harsh environments and high-conductivity applications Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors During locking and mating of connector an audible 'click' will be witnessed to ensure proper placement Connection system accommodates SAE specified TXL wire Validated to standards: ISO 8092-2, USCAR-2 Power version CMC connectors hold three different terminal sizes: Accepts 18 x CP 0.60 mm Terminals | 38980, 38981, 38982 | Current Rating: 2.5A Accepts 5 x CP 1.50 mm Terminals | 38983, 38984 | Current Rating: 12A Accepts 5 x CP 2.80 mm Terminals | 38988, 38989, 38990 | Current Rating: 21A Ingress Protection: IP6K7/IP6K9K Operating Temperature: -40°F (-40°C) to 257°F (125°C) Wire Output: Right Connector Color: Black Wire Cap: 38977

The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry.

  • Molex 643183011 CMC Power Receptacle
  • Category: Molex CMC Connectors
  • Manufacturer: Molex
  • Series: CMC
  • Mechanical polarization
  • Supports low, medium, and high current applications from 2.5A up to 21A to perform in harsh environments and high-conductivity applications
  • Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors
  • During locking and mating of connector an audible 'click' will be witnessed to ensure proper placement
  • Connection system accommodates SAE specified TXL wire
  • Validated to standards: ISO 8092-2, USCAR-2
  • Power version CMC connectors hold three different terminal sizes:
    • Accepts 18 x CP 0.60 mm Terminals | 38980, 38981, 38982 | Current Rating: 2.5A
    • Accepts 5 x CP 1.50 mm Terminals | 38983, 38984 | Current Rating: 12A
    • Accepts 5 x CP 2.80 mm Terminals | 38988, 38989, 38990 | Current Rating: 21A
  • Ingress Protection: IP6K7/IP6K9K
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Wire Output: Right Connector
  • Color: Black
  • Wire Cap: 38977
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38971
Product Name Molex 643183011 CMC Power Receptacle, Right Wire Output, Black, 28 Circuit
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Continental European Duplex Socket Gray - 88010290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R - L1420RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details