Molex Connectors 64318-1011

Description
PWR CMC RCPT 28CKT L BLK EAL
Request a Quote Datasheet
Description
PWR CMC RCPT 28CKT L BLK EAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 64318-1011 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
64318-1011
Connectors 64318-1011
PWR CMC RCPT 28CKT L BLK EAL

PWR CMC RCPT 28CKT L BLK EAL

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-64318-1011
Automotive Electronic Connector 2026-64318-1011
Conn Housing F 28 POS 2.54mm Crimp ST Cable Mount Automotive Carton Product overview: 64318-1011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-64318-1011 can be used for catalog matching and distributor lookup.

Conn Housing F 28 POS 2.54mm Crimp ST Cable Mount Automotive Carton Product overview: 64318-1011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-64318-1011 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 64318-1011 - 1029486-64318-1011 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Connectors - 64318-1011
1029486-64318-1011
Automotive Connectors - 64318-1011 1029486-64318-1011
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029486-64318-1011 Packaging: Carton Number of Positions: 28 Color: Black Connector Type: Wire Number of Rows: 2 Current Rating: 21 A Gender: Receptacle Material: Polyester Categories: Automotive Connectors Alternative Parts (Cross-Reference): 4-638977-1; 33472-2007; 30700-1208; 1719059-1; 1534102-1; GT8E-24DS-HU; 12129021-B0643181011 ; 643181011; Country of Origin: SK Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029486-64318-1011
Packaging: Carton
Number of Positions: 28
Color: Black
Connector Type: Wire
Number of Rows: 2
Current Rating: 21 A
Gender: Receptacle
Material: Polyester
Categories: Automotive Connectors
Alternative Parts (Cross-Reference): 4-638977-1; 33472-2007; 30700-1208; 1719059-1; 1534102-1; GT8E-24DS-HU; 12129021-B0643181011; 643181011;
Country of Origin: SK
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 64318-1011 64318-1011 2026-64318-1011 1029486-64318-1011
Product Name Connectors Automotive Electronic Connector Automotive Connectors - 64318-1011
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-12A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details