Molex CONDUCTOR PUNCH 63830-4001

Description
CONDUCTOR PUNCH
Request a Quote Datasheet
Description
CONDUCTOR PUNCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONDUCTOR PUNCH - 63830-4001 - Heilind Electronics, Inc.
Wilmington, MA, United States
CONDUCTOR PUNCH
63830-4001
CONDUCTOR PUNCH 63830-4001
CONDUCTOR PUNCH

CONDUCTOR PUNCH

Buy Now
Sheung Wan, Hong Kong
Punches & Dies
63830-4001
Punches & Dies 63830-4001
Punches & Dies CONDUCTOR PUNCH CONDUCTOR PUNCH

Punches & Dies CONDUCTOR PUNCH CONDUCTOR PUNCH

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Punches Punches
Product Number 63830-4001 63830-4001
Product Name CONDUCTOR PUNCH Punches & Dies
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2520 inch (6.4 mm)
Overall Length 3.94 inch (100 mm)
View Details
Drift Punch - P-28 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.2500 inch (6.35 mm)
View Details
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
108 - Parallel pin punches - 70071152 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.0787 inch (2 mm)
View Details