Connector, tool, 22-24 awg
CRIMP TOOL, MOLEX SL SERIES TERMINALS; Crimp Tool Type:Ratchet; For Use With:Molex SL 50084, 50088, 70021, 70058 & 71851 Series 36-22AWG Contacts; Product Range:PremiumGrade 207129 Series; Crimp Size:36AWG to 22AWG RoHS Compliant: NA
HAND CRIMP TOOL, 36AWG-22AWG TERMINAL; Crimp Tool Type:Ratchet; For Use With:Molex SL 50084, 50088, 70021, 70058 & 71851 Series 36-22AWG Contacts; Product Range:PremiumGrade 207129 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
| RS Components, Ltd. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 7106521 | 63811-8700 | 70111112 | 61M4715 |
| Product Name | Crimp Tools | HAND CRIMP TOOL | Connector, tool, 22-24 awg | Crimp Tool, Molex Sl Series Terminals; Crimp Tool Type Molex |
| Tool Type | Crimper | Crimper |
1.25mm Pitch High-Reliability Connector - Gecko Latch