Molex Molex 63811-1000 MLX Hand Crimping Tool, 24-14 Ga. 63811-1000

Description
Molex 63811-1000 Hand Crimping Tool, 24-14 Ga. Category: MLX Series pin and socket terminals Manufacturer: Molex Component Type: Crimper Tool Service grade Ideal for field repair and prototyping Ergonomic soft grip handles for comfortable crimping with small handle spread
Request a Quote Datasheet
Description
Molex 63811-1000 Hand Crimping Tool, 24-14 Ga. Category: MLX Series pin and socket terminals Manufacturer: Molex Component Type: Crimper Tool Service grade Ideal for field repair and prototyping Ergonomic soft grip handles for comfortable crimping with small handle spread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 63811-1000 MLX Hand Crimping Tool, 24-14 Ga. - 539 - Waytek, Inc.
Chanhassen, MN, United States
Molex 63811-1000 MLX Hand Crimping Tool, 24-14 Ga.
539
Molex 63811-1000 MLX Hand Crimping Tool, 24-14 Ga. 539
Molex 63811-1000 Hand Crimping Tool, 24-14 Ga. Category: MLX Series pin and socket terminals Manufacturer: Molex Component Type: Crimper Tool Service grade Ideal for field repair and prototyping Ergonomic soft grip handles for comfortable crimping with small handle spread
  • Molex 63811-1000 Hand Crimping Tool, 24-14 Ga.
  • Category: MLX Series pin and socket terminals
  • Manufacturer: Molex
  • Component Type: Crimper Tool
  • Service grade
  • Ideal for field repair and prototyping
  • Ergonomic soft grip handles for comfortable crimping with small handle spread
Supplier's Site Datasheet
Crimp Tools - 7106499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
7106499
Crimp Tools 7106499
Hand crimper for 1.57mm dia. Standard

Hand crimper for 1.57mm dia. Standard

Supplier's Site
Hand Tool; Non-ratched - 70111028 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hand Tool; Non-ratched
70111028
Hand Tool; Non-ratched 70111028
Hand Tool; Non-ratched

Hand Tool; Non-ratched

Supplier's Site
Hand Crimp Tool, Molex 0.062In Pin & Socket Crimp Terminals; Crimp Tool Type Molex - 85C2464 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool, Molex 0.062In Pin & Socket Crimp Terminals; Crimp Tool Type Molex
85C2464
Hand Crimp Tool, Molex 0.062In Pin & Socket Crimp Terminals; Crimp Tool Type Molex 85C2464
HAND CRIMP TOOL, MOLEX 0.062IN PIN & SOCKET CRIMP TERMINALS; Crimp Tool Type:Hand; For Use With:Molex Open Barrel 24-14AWG Contacts; Product Range:207129 Series; Crimp Size:24AWG to 18AWG RoHS Compliant: NA

HAND CRIMP TOOL, MOLEX 0.062IN PIN & SOCKET CRIMP TERMINALS; Crimp Tool Type:Hand; For Use With:Molex Open Barrel 24-14AWG Contacts; Product Range:207129 Series; Crimp Size:24AWG to 18AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 539 7106499 70111028 85C2464
Product Name Molex 63811-1000 MLX Hand Crimping Tool, 24-14 Ga. Crimp Tools Hand Tool; Non-ratched Hand Crimp Tool, Molex 0.062In Pin & Socket Crimp Terminals; Crimp Tool Type Molex
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1303G9 Crimp Locator for 1387G2 Pneumatic Tool - 1303G9 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 38F928 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld
View Details
Wire Strippers - 1792280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details
Positioner / Insert for Hand Crimp Tool - Z80-295 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

4.00mm Pitch High-Reliability Connector - Datamate Power

View Details
2 suppliers