WIRE STRIPPER, PNEUMATIC, 32-10AWG; Stripping Capacity AWG:32AWG to 10AWG; Stripping Capacity Metric:0.03mm² to 6mm²; For Use With:Standard PVC Insulation Wires; Product Range:207122 Series; Crimp Tool Type:Pneumatic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 74R5361 |
| Product Name | Wire Stripper, Pneumatic, 32-10Awg; Stripping Capacity Awg Molex |