Molex Punches & Dies 63463-0036

Description
Punches & Dies INSULATION PUNCH INSULATION PUNCH
Datasheet
Description
Punches & Dies INSULATION PUNCH INSULATION PUNCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Punches & Dies
63463-0036
Punches & Dies 63463-0036
Punches & Dies INSULATION PUNCH INSULATION PUNCH

Punches & Dies INSULATION PUNCH INSULATION PUNCH

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Punches
Product Number 63463-0036
Product Name Punches & Dies
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2362 inch (6 mm)
View Details
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
108 - Parallel pin punches - 70070001 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.0984 inch (2.5 mm)
View Details
DRIFT PUNCH - J965/8S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.3125 inch (7.94 mm)
Shank Diameter 0.6250 inch (15.87 mm)
View Details