MOLEX
62201-7110 -- STOP PAD 2.49MM MOLEX
Molex
Stop Pad 2.49Mm Molex
62201-7110
Description
STOP PAD 2.49MM
Description
STOP PAD 2.49MM
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
59H0445 |
|
Product Name
|
Stop Pad 2.49Mm Molex |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Gender
Female / Jack
Termination
Crimp
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details