Molex Incandescent Hand Lamp; Flashlight Type Molex 61430

Description
INCANDESCENT HAND LAMP; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:1000lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:Haztex 130104 Series; Lamp Power Max:100W; Voltage Rating:120V RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT HAND LAMP; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:1000lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:Haztex 130104 Series; Lamp Power Max:100W; Voltage Rating:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Hand Lamp; Flashlight Type Molex - 19C1940 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Hand Lamp; Flashlight Type Molex
19C1940
Incandescent Hand Lamp; Flashlight Type Molex 19C1940
INCANDESCENT HAND LAMP; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:1000lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:Haztex 130104 Series; Lamp Power Max:100W; Voltage Rating:120V RoHS Compliant: Yes

INCANDESCENT HAND LAMP; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:1000lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:Haztex 130104 Series; Lamp Power Max:100W; Voltage Rating:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 19C1940
Product Name Incandescent Hand Lamp; Flashlight Type Molex
Flashlight Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 683310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Xenon Hi-Beam - P716 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18V (not included)
View Details
Virtually Indestructible 120 Lumen 3AAA LED Flashlight - DIY3AAA-B BULK - Rayovac
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAA
View Details