Molex QD Cable/Cord Set 61315ER-90

Description
CORDSET RT ANGLE 5.6AMP 5PIN 125V 12FT. FREE 2 YEAR RADWELL WARRANTY
Description
CORDSET RT ANGLE 5.6AMP 5PIN 125V 12FT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 67243159 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
67243159
QD Cable/Cord Set 67243159
CORDSET RT ANGLE 5.6AMP 5PIN 125V 12FT. FREE 2 YEAR RADWELL WARRANTY

CORDSET RT ANGLE 5.6AMP 5PIN 125V 12FT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 67243159
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-T12W4-E-10-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - 189-370026-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type BS1363A
View Details