Molex Connector Ac Power, Receptacle, 15 A, 125 V; Connector Type Molex 60W47

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector AC Power, Receptacle, 15 A, 125 V, part number 93B0590, is designed for wet-location applications, featuring a Watertite® design that ensures durability and reliability in challenging environments. It is a 2-pole/3-wire receptacle with a maximum current rating of 15 A and a voltage rating of 125 V. The receptacle includes a single flip coverplate for added protection and is compliant with RoHS standards. It has an IP67 rating, indicating it is dust-tight and can withstand immersion in water, making it suitable for outdoor or industrial use. The product is certified by CSA and UL, ensuring adherence to safety and performance standards.

Datasheet Summary
Powered by GS/AI

The Connector AC Power, Receptacle, 15 A, 125 V, part number 93B0590, is designed for wet-location applications, featuring a Watertite® design that ensures durability and reliability in challenging environments. It is a 2-pole/3-wire receptacle with a maximum current rating of 15 A and a voltage rating of 125 V. The receptacle includes a single flip coverplate for added protection and is compliant with RoHS standards. It has an IP67 rating, indicating it is dust-tight and can withstand immersion in water, making it suitable for outdoor or industrial use. The product is certified by CSA and UL, ensuring adherence to safety and performance standards.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Ac Power, Receptacle, 15 A, 125 V; Connector Type Molex - 93B0590 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Receptacle, 15 A, 125 V; Connector Type Molex
93B0590
Connector Ac Power, Receptacle, 15 A, 125 V; Connector Type Molex 93B0590
CONNECTOR AC POWER, RECEPTACLE, 15 A, 125 V; Connector Type:-; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR AC POWER, RECEPTACLE, 15 A, 125 V; Connector Type:-; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 60W47 93B0590
Product Name Connector Ac Power, Receptacle, 15 A, 125 V; Connector Type Molex
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Between Series Adapters - 461-1224-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details