Molex Connector, Rcpt, 10Pos, 1Row, 5.59Mm; Product Range Molex 6/2/3103

Description
CONNECTOR, RCPT, 10POS, 1ROW, 5.59MM; Product Range:Flat Blade 6313; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:5.59mm; For Use With:43374 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:10ContactsR oHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 10POS, 1ROW, 5.59MM; Product Range:Flat Blade 6313; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:5.59mm; For Use With:43374 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:10ContactsR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 10Pos, 1Row, 5.59Mm; Product Range Molex - 96H9960 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 1Row, 5.59Mm; Product Range Molex
96H9960
Connector, Rcpt, 10Pos, 1Row, 5.59Mm; Product Range Molex 96H9960
CONNECTOR, RCPT, 10POS, 1ROW, 5.59MM; Product Range:Flat Blade 6313; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:5.59mm; For Use With:43374 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:10ContactsR oHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 1ROW, 5.59MM; Product Range:Flat Blade 6313; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:5.59mm; For Use With:43374 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:10ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96H9960
Product Name Connector, Rcpt, 10Pos, 1Row, 5.59Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details