Molex Connector Ac Power, Plug, 15 A, 125 V; Connector Type Molex 59W47

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Ac Power, Plug, 15 A, 125 V; Connector Type Molex - 07H0094 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Plug, 15 A, 125 V; Connector Type Molex
07H0094
Connector Ac Power, Plug, 15 A, 125 V; Connector Type Molex 07H0094
CONNECTOR AC POWER, PLUG, 15 A, 125 V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:Watertite 130146 Series; Gender:PlugRoHS Compliant: Yes

CONNECTOR AC POWER, PLUG, 15 A, 125 V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:Watertite 130146 Series; Gender:PlugRoHS Compliant: Yes

Supplier's Site
5-15P Motor Base Cover Plate Molex - 78AC1128 - Newark, An Avnet Company
Chicago, IL, United States
5-15P Motor Base Cover Plate Molex
78AC1128
5-15P Motor Base Cover Plate Molex 78AC1128
5-15P MOTOR BASE COVER PLATE

5-15P MOTOR BASE COVER PLATE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 59W47 07H0094 78AC1128
Product Name Connector Ac Power, Plug, 15 A, 125 V; Connector Type Molex 5-15P Motor Base Cover Plate Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details