Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 593708000

Description
Manufacturer: Molex Win Source Part Number: 1333636-0593708000 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 35.4µin (0.90µm) Wire Gauge: 22-28 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 9,000 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 593708000,WM3456TR,W M3456CT,59370-8000,0 59370-8000 Base Product Number: 059370 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333636-0593708000 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 35.4µin (0.90µm) Wire Gauge: 22-28 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 9,000 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 593708000,WM3456TR,W M3456CT,59370-8000,0 59370-8000 Base Product Number: 059370 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333636-0593708000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333636-0593708000
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333636-0593708000
Manufacturer: Molex Win Source Part Number: 1333636-0593708000 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 35.4µin (0.90µm) Wire Gauge: 22-28 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 9,000 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 593708000,WM3456TR,W M3456CT,59370-8000,0 59370-8000 Base Product Number: 059370 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333636-0593708000
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 35.4µin (0.90µm)
Wire Gauge: 22-28 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 9,000
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 593708000,WM3456TR,WM3456CT,59370-8000,059370-8000
Base Product Number: 059370
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333636-0593708000
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data