2.0 WTB CRIMP REC CHN
Connector
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:MicroTPA MUO 2.5 59370 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes
CONTACT, SOCKET, 28-22AWG, CRIMP ROHS COMPLIANT: YES
Connector Contact,SKT,CRIMP Terminal RoHS Compliant: Yes
CONTACT, SOCKET, 28-22AWG, CRIMP ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 59370-8000 | 59370-8000 | 59H0136 | 85AJ8308 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Socket, 22Awg, Crimp; Product Range Molex | Contact, Socket, 28-22Awg, Crimp Rohs Compliant Molex | |
| Termination | Crimp |