Molex Mini Usb Conn, 2.0 Type Ab, Rcpt, 5Pos; Usb Connector Type Molex 565790519

Description
MINI USB CONN, 2.0 TYPE AB, RCPT, 5POS; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes
Datasheet
Description
MINI USB CONN, 2.0 TYPE AB, RCPT, 5POS; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Usb Conn, 2.0 Type Ab, Rcpt, 5Pos; Usb Connector Type Molex - 93K4525 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Conn, 2.0 Type Ab, Rcpt, 5Pos; Usb Connector Type Molex
93K4525
Mini Usb Conn, 2.0 Type Ab, Rcpt, 5Pos; Usb Connector Type Molex 93K4525
MINI USB CONN, 2.0 TYPE AB, RCPT, 5POS; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes

MINI USB CONN, 2.0 TYPE AB, RCPT, 5POS; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K4525
Product Name Mini Usb Conn, 2.0 Type Ab, Rcpt, 5Pos; Usb Connector Type Molex
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details