Connector
CUT TAPE USB SERIESMINIAB RECHSGAS
Molex 56579-0576 USB Connector
Molex 56579-0576 USB Connector
USB Connectors USB Mini-AB Recept On-The-Go Rt.Angle
USB CONN, 2.0, MINI USB TYPE AB, RCPT; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; RoHS Compliant: Yes
MINI AB RA REC GRAY SMT SMT ROHS COMPLIANT: YES
MINI USB CONN, 2.0 TYPE AB, RCPT, 5POS; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
| Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 56579-0576 | 56579-0576 | 5152027 | 5152027P | 56579-0576 | 67X4910 | 26AC8322 |
| Product Name | Connectors I/O | USB Connectors | USB Connectors | USB Connectors | Usb Conn, 2.0, Mini Usb Type Ab, Rcpt; Usb Connector Type Molex | Mini Ab Ra Rec Gray Smt Smt Rohs Compliant Molex | |
| Category | USB | ||||||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | ||||
| Termination | Solder | SMD/SMT | |||||
| Mounting | Surface mount | Surface Mount |