Molex Rectangular Connectors - 0561618081 561618081

Description
Manufacturer: Molex, LLC Win Source Part Number: 907482-0561618081 Series: 56161 Features: Socket Contact Gold 22-26 AWG Crimp Package: Reel - TR Family Name: 056161 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM8742CT, 056161-8081, 561618081, WM8742TR, 56161-8081
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907482-0561618081 Series: 56161 Features: Socket Contact Gold 22-26 AWG Crimp Package: Reel - TR Family Name: 056161 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM8742CT, 056161-8081, 561618081, WM8742TR, 56161-8081
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0561618081 - 907482-0561618081 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0561618081
907482-0561618081
Rectangular Connectors - 0561618081 907482-0561618081
Manufacturer: Molex, LLC Win Source Part Number: 907482-0561618081 Series: 56161 Features: Socket Contact Gold 22-26 AWG Crimp Package: Reel - TR Family Name: 056161 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM8742CT, 056161-8081, 561618081, WM8742TR, 56161-8081

Manufacturer: Molex, LLC
Win Source Part Number: 907482-0561618081
Series: 56161
Features: Socket Contact Gold 22-26 AWG Crimp
Package: Reel - TR
Family Name: 056161
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 12000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: WM8742CT, 056161-8081, 561618081, WM8742TR, 56161-8081

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333803-0561618081 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333803-0561618081
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333803-0561618081
Manufacturer: Molex Win Source Part Number: 1333803-0561618081 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 12,000 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM8742CT,056161-8081 ,561618081,WM8742TR, 56161-8081 Base Product Number: 056161 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333803-0561618081
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 12,000
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: WM8742CT,056161-8081,561618081,WM8742TR,56161-8081
Base Product Number: 056161
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1380947-0561618081 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1380947-0561618081
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1380947-0561618081
Win Source Part Number: 1380947-0561618081 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Series: 56161 Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Package: Tape & Reel Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 12,000 pcs ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex, LLC Base Product Number: 056161 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380947-0561618081
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Series: 56161
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Package: Tape & Reel
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 12,000 pcs
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Molex, LLC
Base Product Number: 056161
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 907482-0561618081 1333803-0561618081
Product Name Rectangular Connectors - 0561618081 Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1106 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details