Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 56161-8081

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 56161-8081 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
56161-8081
Connectors Crimp Contacts, Commercial, Stamped & Formed 56161-8081
CUT STRIP - SERVO MOTOR CONN CHN U PLT

CUT STRIP - SERVO MOTOR CONN CHN U PLT

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Molex - 29AH8862 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
29AH8862
Contact, Socket, 22Awg, Crimp; Product Range Molex 29AH8862
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:DuraClik Mi II 56161 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex DuraClik 502351 SeriesRoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:DuraClik Mi II 56161 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex DuraClik 502351 SeriesRoHS Compliant: Yes

Supplier's Site
Contact, Socket, 22Awg, Crimp; Product Range Molex - 01J8728 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
01J8728
Contact, Socket, 22Awg, Crimp; Product Range Molex 01J8728
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:DuraClik Mi II 56161 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:DuraClik Mi II 56161 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 22Awg, Crimp; Product Range Molex - 99Y4932 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
99Y4932
Contact, Socket, 22Awg, Crimp; Product Range Molex 99Y4932
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:DuraClik Mi II 56161 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex DuraClik 502351 SeriesRoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:DuraClik Mi II 56161 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex DuraClik 502351 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 56161-8081 56161-8081 29AH8862 01J8728
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 22Awg, Crimp; Product Range Molex Contact, Socket, 22Awg, Crimp; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
PC Pin, Single Post Connectors - 36-1425-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details