Molex Electronic Connector 561349000

Description
Contact SKT Crimp ST Cable Mount 22-28AWG MicroClasp™ T/R Product overview: 561349000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-561349000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact SKT Crimp ST Cable Mount 22-28AWG MicroClasp™ T/R Product overview: 561349000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-561349000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-561349000
Electronic Connector 332-561349000
Contact SKT Crimp ST Cable Mount 22-28AWG MicroClasp™ T/R Product overview: 561349000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-561349000 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 22-28AWG MicroClasp™ T/R Product overview: 561349000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-561349000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects - 131655-0561349000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
131655-0561349000
Connectors,Interconnects 131655-0561349000
Manufacturer: Molex, LLC Win Source Part Number: 131655-0561349000 Category: Connectors,Interconn ects Family: Rectangular Connectors - Contacts Series: MicroClasp? 56134 Packaging: Reel(TR) Contact Finish: Tin Contact Finish Thickness: 35μin (0.90μm) Wire Gauge: 22-28 AWG Contact Termination: Crimp Pin or Socket: Socket Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 131655-0561349000
Category: Connectors,Interconnects
Family: Rectangular Connectors - Contacts
Series: MicroClasp? 56134
Packaging: Reel(TR)
Contact Finish: Tin
Contact Finish Thickness: 35μin (0.90μm)
Wire Gauge: 22-28 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Contacts -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Contacts
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Contacts
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Contacts Series: MicroClasp 56134 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Pin or Socket: Socket Contact Termination: Crimp Contact Finish Thickness: 35.4µin (0.90µm) Base Product Number: 056134

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Contacts
Series: MicroClasp 56134
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Pin or Socket: Socket
Contact Termination: Crimp
Contact Finish Thickness: 35.4µin (0.90µm)
Base Product Number: 056134

Buy Now Datasheet
CONN SOCKET 22-28AWG CRIMP TIN - 514-0561349000 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 22-28AWG CRIMP TIN
514-0561349000
CONN SOCKET 22-28AWG CRIMP TIN 514-0561349000
CONN SOCKET 22-28AWG CRIMP TIN

CONN SOCKET 22-28AWG CRIMP TIN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-561349000 131655-0561349000 514-0561349000
Product Name Electronic Connector Connectors,Interconnects Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Contacts CONN SOCKET 22-28AWG CRIMP TIN
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-103-780-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details