Connector
CUT STRIP - 2.0 WTB CRIMP TERM, FEMALE, 22-28 AWG
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:MicroClasp 56134 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes
2.0 WTB CRIMP REC CHAIN ROHS COMPLIANT: YES
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:MicroClasp 56134 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 500915, 51242, 51353, RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 56134-9000 | 56134-9000 | 63M5041 | 80AH0405 | 74AC3012 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Socket, 22Awg, Crimp; Product Range Molex | 2.0 Wtb Crimp Rec Chain Rohs Compliant Molex | Contact, Socket, 22Awg, Crimp; Product Range Molex | |
| Termination | Crimp | Crimp |