Molex New 2.0 W/b Conn Rec. 6Way Isl Gray / Molex Molex 560237-0600

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
New 2.0 W/b Conn Rec. 6Way Isl Gray / Molex Molex - 44AJ8678 - Newark, An Avnet Company
Chicago, IL, United States
New 2.0 W/b Conn Rec. 6Way Isl Gray / Molex Molex
44AJ8678
New 2.0 W/b Conn Rec. 6Way Isl Gray / Molex Molex 44AJ8678
NEW 2.0 W/B CONN REC. 6WAY ISL GRAY / MOLEX

NEW 2.0 W/B CONN REC. 6WAY ISL GRAY / MOLEX

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 560237-0600 44AJ8678
Product Name New 2.0 W/b Conn Rec. 6Way Isl Gray / Molex Molex
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details