Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.197" (5.00mm)
Number of Positions: 146
Number of Positions Loaded: All
COMPACTUS 146WAY HEADER ASSY
| RS Components, Ltd. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 309047 | 900-5601341462-ND | |
| Product Name | PCB Headers | Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins | Headers, Male Pins |
| Geometry | Right Angle | ||
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | |
| Mounting | Through Hole, Right Angle |