Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015660-560125-0400
Number of Positions: 4
Number of Rows: 1
Number of Contacts: 4
Number of Circuits: 4
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 560125-0400560125040
Country of Origin: KR
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015660-560125-0400 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 560125-0400 |