Discrete Wire Housing Connector Product overview: 5601230201 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5601230201 can be used for catalog matching and distributor lookup.
Molex 5601230201 Connector Housing
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Preliminary
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Fastening Type: Spring Lock
Insulation Material: Polypropylene
Operating Temperature: -40°C ~ 85°C
Rectangular Connectors - Housings
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 319-5601230201 | 666079 | 23-5601230201-ND | |
| Product Name | Electronic Connector | PCB Connector Accessories | Connectors,Interconnects | Rectangular Connector Housings |
| Mounting | Fixed | Free Hanging (In-Line) |