Manufacturer: Molex
Win Source Part Number: 1332829-5601230200
Category: Connectors, Interconnects>Rectan
Packaging: Tray
Number of Positions: 2
Pitch: 0.079" (2.00mm)
Color: White
Connector Type: Receptacle
Contact Type: Non-Gendered
Number of Rows: 1
Fastening Type: Latch Holder
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 7,500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: WM17757,5601230200-N
Base Product Number: 560123
RoHS Status: ROHS3 Compliant
Conn Housing RCP 2 POS 2mm Crimp ST Cable Mount Natural DuraClik™ Tray Automotive Product overview: 5601230200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5601230200 can be used for catalog matching and distributor lookup.
"2 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)"
Molex 5601230200 Connector Housing
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1332829-5601230200 | 319-5601230200 | WM17757-ND | 666066 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Automotive Electronic Connector | Rectangular Connector Housings | Wire Housings & Plugs |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty |