Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960924-560123-0600
Number of Positions: 6
Pitch: 2.0066 mm
Color: White
Connector Type: Non-Gendered, Receptacle
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Gender: Receptacle
Length: 16 mm
Housing Material: Polybutylene
Orientation: Straight
Housing Color: Natural
Categories: OEM Parts(0-9)
Country of Origin: KR
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Cable, Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 960924-560123-0600 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 560123-0600 |