Connector
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:560085 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Termination:Crimp RoHS Compliant: Yes
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:560085 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Termination:Crimp RoHS Compliant: Yes
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:DuraClik 560085 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 560085-0101 | 41X2884 |
| Product Name | Contact, Socket, 26-22Awg, Crimp; Product Range Molex | |
| Termination | Crimp |