Molex Rectangular Connector Contacts 5600230450

Description
CTX50 RCPT TERM SN L-GRIP B WIND
Request a Quote Datasheet
Description
CTX50 RCPT TERM SN L-GRIP B WIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 900-5600230450CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
900-5600230450CT-ND
Rectangular Connector Contacts 900-5600230450CT-ND
CTX50 RCPT TERM SN L-GRIP B WIND

CTX50 RCPT TERM SN L-GRIP B WIND

Buy Now Datasheet
Rectangular Connector Contacts - 900-5600230450TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
900-5600230450TR-ND
Rectangular Connector Contacts 900-5600230450TR-ND
Contact

Contact

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1380945-5600230450 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1380945-5600230450
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1380945-5600230450
Win Source Part Number: 1380945-5600230450 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Series: CTX50, 560023 Type: Stamped Contact Finish: Tin Package: Cut Tape (CT)Bulk Wire Gauge: 22 AWG Contact Termination: Crimp Pin or Socket: Socket ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8536.90.4000 Mfr: Molex, LLC Base Product Number: 560023 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 16,000 pcs

Win Source Part Number: 1380945-5600230450
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Series: CTX50, 560023
Type: Stamped
Contact Finish: Tin
Package: Cut Tape (CT)Bulk
Wire Gauge: 22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8536.90.4000
Mfr: Molex, LLC
Base Product Number: 560023
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 16,000 pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 900-5600230450CT-ND 1380945-5600230450
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products