Molex Circular Connectors - 560023-0421 560023-0421

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964008-560023-0421 Packaging: Cut Tape Termination: Crimp Contact Material: Copper Voltage Rating: 250 V Current Rating: 3 A Gender: Female Length: 10.8 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Insulation: Non-Insulated Material: Copper Categories: Circular Connectors Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Schedule B: 8536695050 REACH SVHC: Unknown Wire/Cable Gauge: 24 AWG
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964008-560023-0421 Packaging: Cut Tape Termination: Crimp Contact Material: Copper Voltage Rating: 250 V Current Rating: 3 A Gender: Female Length: 10.8 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Insulation: Non-Insulated Material: Copper Categories: Circular Connectors Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Schedule B: 8536695050 REACH SVHC: Unknown Wire/Cable Gauge: 24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 560023-0421 - 964008-560023-0421 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 560023-0421
964008-560023-0421
Circular Connectors - 560023-0421 964008-560023-0421
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964008-560023-0421 Packaging: Cut Tape Termination: Crimp Contact Material: Copper Voltage Rating: 250 V Current Rating: 3 A Gender: Female Length: 10.8 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Insulation: Non-Insulated Material: Copper Categories: Circular Connectors Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Schedule B: 8536695050 REACH SVHC: Unknown Wire/Cable Gauge: 24 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964008-560023-0421
Packaging: Cut Tape
Termination: Crimp
Contact Material: Copper
Voltage Rating: 250 V
Current Rating: 3 A
Gender: Female
Length: 10.8 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Insulation: Non-Insulated
Material: Copper
Categories: Circular Connectors
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
Schedule B: 8536695050
REACH SVHC: Unknown
Wire/Cable Gauge: 24 AWG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-560023-0421
Automotive Electronic Connector 2026-560023-0421
Automotive Connectors CTX50 RECPT TERMINAL UNSEALED LEFT PAYOFF Product overview: 560023-0421 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-560023-0421 can be used for catalog matching and distributor lookup.

Automotive Connectors CTX50 RECPT TERMINAL UNSEALED LEFT PAYOFF Product overview: 560023-0421 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-560023-0421 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, Crimp; Product Range Molex - 63W4622 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp; Product Range Molex
63W4622
Contact, Socket, Crimp; Product Range Molex 63W4622
CONTACT, SOCKET, CRIMP; Product Range:CTX50 560023 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP; Product Range:CTX50 560023 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Ctx50 Rcpt Term Sn M-Grip D Wind Molex - 78AC1083 - Newark, An Avnet Company
Chicago, IL, United States
Ctx50 Rcpt Term Sn M-Grip D Wind Molex
78AC1083
Ctx50 Rcpt Term Sn M-Grip D Wind Molex 78AC1083
CTX50 RCPT TERM SN M-GRIP D WIND

CTX50 RCPT TERM SN M-GRIP D WIND

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 964008-560023-0421 560023-0421 2026-560023-0421 63W4622 78AC1083
Product Name Circular Connectors - 560023-0421 Automotive Electronic Connector Contact, Socket, Crimp; Product Range Molex Ctx50 Rcpt Term Sn M-Grip D Wind Molex
Connector Type Circular / Cylindrical Connectors Automotive Connector
Termination Crimp Crimp
Mounting Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 - 87520-3S10BPLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type USB
Geometry Right Angle
Termination Through Hole
View Details
6 suppliers
Terminal Blocks - 39.1316 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2001-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers