Molex SMD Electronic Connector 5600201420

Description
2mm Shrouded Header, 14 Pos, Solder ST SMD Product overview: 5600201420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5600201420 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2mm Shrouded Header, 14 Pos, Solder ST SMD Product overview: 5600201420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5600201420 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-5600201420
SMD Electronic Connector 314-5600201420
2mm Shrouded Header, 14 Pos, Solder ST SMD Product overview: 5600201420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5600201420 can be used for catalog matching and distributor lookup.

2mm Shrouded Header, 14 Pos, Solder ST SMD Product overview: 5600201420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5600201420 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5600201420 - 907478-5600201420 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5600201420
907478-5600201420
Rectangular Connectors - 5600201420 907478-5600201420
Manufacturer: Molex, LLC Win Source Part Number: 907478-5600201420 Series: DuraClik 560020 Features: Connector Header Surface Mount 14 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 560020 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 650 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM20889DKR, WM20889TR, 5600201420-ND, 560020-1420, WM20889CT

Manufacturer: Molex, LLC
Win Source Part Number: 907478-5600201420
Series: DuraClik 560020
Features: Connector Header Surface Mount 14 position 0.079" (2.00mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 560020
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 650
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM20889DKR, WM20889TR, 5600201420-ND, 560020-1420, WM20889CT

Buy Now Datasheet
Headers, Male Pins - WM20889DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM20889DKR-ND
Headers, Male Pins WM20889DKR-ND
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - WM20889TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM20889TR-ND
Headers, Male Pins WM20889TR-ND
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - WM20889CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM20889CT-ND
Headers, Male Pins WM20889CT-ND
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 314-5600201420 907478-5600201420 WM20889DKR-ND
Product Name SMD Electronic Connector Rectangular Connectors - 5600201420 Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Unlock Full Specs
to access all available technical data