Molex Headers, Male Pins 5600201220

Description
"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - WM24320DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM24320DKR-ND
Headers, Male Pins WM24320DKR-ND
"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - WM24320CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM24320CT-ND
Headers, Male Pins WM24320CT-ND
"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - WM24320TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM24320TR-ND
Headers, Male Pins WM24320TR-ND
"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Rectangular Connectors - 5600201220 - 907477-5600201220 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5600201220
907477-5600201220
Rectangular Connectors - 5600201220 907477-5600201220
Manufacturer: Molex, LLC Win Source Part Number: 907477-5600201220 Series: DuraClik 560020 Features: Connector Header Surface Mount 12 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 560020 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 650 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM24320TR, 5600201220-ND, 560020-1220, WM24320DKR, WM24320CT

Manufacturer: Molex, LLC
Win Source Part Number: 907477-5600201220
Series: DuraClik 560020
Features: Connector Header Surface Mount 12 position 0.079" (2.00mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 560020
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 650
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM24320TR, 5600201220-ND, 560020-1220, WM24320DKR, WM24320CT

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-5600201220
SMD Electronic Connector 314-5600201220
2mm Shrouded Header, 12 Pos, Solder ST SMD Product overview: 5600201220 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5600201220 can be used for catalog matching and distributor lookup.

2mm Shrouded Header, 12 Pos, Solder ST SMD Product overview: 5600201220 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5600201220 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn Shrouded Header (4 Sides) HDR 12 POS 2mm Solder ST SMD DuraClik™ Automotive T/R - 514-5600201220 - Utmel Electronic Limited
Hong Kong, China
Conn Shrouded Header (4 Sides) HDR 12 POS 2mm Solder ST SMD DuraClik™ Automotive T/R
514-5600201220
Conn Shrouded Header (4 Sides) HDR 12 POS 2mm Solder ST SMD DuraClik™ Automotive T/R 514-5600201220
Conn Shrouded Header (4 Sides) HDR 12 POS 2mm Solder ST SMD DuraClik™ Automotive T/R

Conn Shrouded Header (4 Sides) HDR 12 POS 2mm Solder ST SMD DuraClik™ Automotive T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM24320DKR-ND 907477-5600201220 314-5600201220 514-5600201220
Product Name Headers, Male Pins Rectangular Connectors - 5600201220 SMD Electronic Connector Conn Shrouded Header (4 Sides) HDR 12 POS 2mm Solder ST SMD DuraClik™ Automotive T/R
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data