Molex Rectangular Connectors - 5600201120 5600201120

Description
Manufacturer: Molex, LLC Win Source Part Number: 907476-5600201120 Series: DuraClik 560020 Features: Connector Header Surface Mount 11 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 560020 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 650 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM24319CT, WM24319TR, WM24319DKR, 560020-1120, 5600201120-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907476-5600201120 Series: DuraClik 560020 Features: Connector Header Surface Mount 11 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 560020 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 650 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM24319CT, WM24319TR, WM24319DKR, 560020-1120, 5600201120-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5600201120 - 907476-5600201120 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5600201120
907476-5600201120
Rectangular Connectors - 5600201120 907476-5600201120
Manufacturer: Molex, LLC Win Source Part Number: 907476-5600201120 Series: DuraClik 560020 Features: Connector Header Surface Mount 11 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 560020 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 650 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM24319CT, WM24319TR, WM24319DKR, 560020-1120, 5600201120-ND

Manufacturer: Molex, LLC
Win Source Part Number: 907476-5600201120
Series: DuraClik 560020
Features: Connector Header Surface Mount 11 position 0.079" (2.00mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 560020
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 650
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM24319CT, WM24319TR, WM24319DKR, 560020-1120, 5600201120-ND

Buy Now Datasheet
Headers, Male Pins - WM24319CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM24319CT-ND
Headers, Male Pins WM24319CT-ND
"Connector Header Surface Mount 11 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 11 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - WM24319TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM24319TR-ND
Headers, Male Pins WM24319TR-ND
"Connector Header Surface Mount 11 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 11 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - WM24319DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM24319DKR-ND
Headers, Male Pins WM24319DKR-ND
"Connector Header Surface Mount 11 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 11 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-5600201120
SMD Electronic Connector 314-5600201120
2mm Shrouded Header, 11 Pos, Solder ST SMD Product overview: 5600201120 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5600201120 can be used for catalog matching and distributor lookup.

2mm Shrouded Header, 11 Pos, Solder ST SMD Product overview: 5600201120 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5600201120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 907476-5600201120 WM24319CT-ND 314-5600201120
Product Name Rectangular Connectors - 5600201120 Headers, Male Pins SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

METRAL ® - 10085238-210LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 500 volts
View Details
2 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Polarized Nano Connectors - COTS - A79608-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details