Molex Headers, Male Pins 5600200720

Description
"Connector Header Surface Mount 7 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 7 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - WM10867CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM10867CT-ND
Headers, Male Pins WM10867CT-ND
"Connector Header Surface Mount 7 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 7 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - WM10867TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM10867TR-ND
Headers, Male Pins WM10867TR-ND
"Connector Header Surface Mount 7 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 7 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - WM10867DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM10867DKR-ND
Headers, Male Pins WM10867DKR-ND
"Connector Header Surface Mount 7 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 7 position 0.079"" (2.00mm)"

Buy Now Datasheet
Rectangular Connectors - 5600200720 - 907474-5600200720 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5600200720
907474-5600200720
Rectangular Connectors - 5600200720 907474-5600200720
Manufacturer: Molex, LLC Win Source Part Number: 907474-5600200720 Series: DuraClik 560020 Features: Connector Header Surface Mount 7 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 560020 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 650 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM10867CT, 05600200720, 560020-0720, WM10867TR, WM10867DKR, 5600200720-ND

Manufacturer: Molex, LLC
Win Source Part Number: 907474-5600200720
Series: DuraClik 560020
Features: Connector Header Surface Mount 7 position 0.079" (2.00mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 560020
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 650
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM10867CT, 05600200720, 560020-0720, WM10867TR, WM10867DKR, 5600200720-ND

Buy Now Datasheet
Singapore, Singapore
Automotive SMD Electronic Connector
314-5600200720
Automotive SMD Electronic Connector 314-5600200720
Conn Shrouded Header (4 Sides) HDR 7 POS 2mm Solder ST SMD DuraClik™ Automotive T/R Product overview: 5600200720 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5600200720 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 7 POS 2mm Solder ST SMD DuraClik™ Automotive T/R Product overview: 5600200720 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5600200720 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number WM10867CT-ND 907474-5600200720 314-5600200720
Product Name Headers, Male Pins Rectangular Connectors - 5600200720 Automotive SMD Electronic Connector
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data