Conn Shrouded Header (4 Sides) HDR 5 POS 2mm Solder ST Top Entry SMD DuraClik™ Automotive T/R Product overview: 5600200530 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5600200530 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 5 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 5 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 5 position 0.079"" (2.00mm)"
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Shrouding: Shrouded - 4 Wall
Fastening Type: Spring Lock
Insulation Height: 0.030" (0.75mm)
Contact Material: Phosphor Bronze
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 314-5600200530 | 900-5600200530TR-ND | |
| Product Name | Automotive SMD Electronic Connector | Headers, Male Pins | Connectors,Interconnects |
| Connector Type | Automotive Connector | Header Connector; Header |