Molex Rectangular Connectors - 5600200420 5600200420

Description
Manufacturer: Molex, LLC Win Source Part Number: 856577-5600200420 Series: DuraClik 560020 Features: Connector Header position Package: Reel - TR Family Name: 560020 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 560020-0420, 5600200420-ND, WM10864CT, 05600200420, WM10864DKR, WM10864TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856577-5600200420 Series: DuraClik 560020 Features: Connector Header position Package: Reel - TR Family Name: 560020 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 560020-0420, 5600200420-ND, WM10864CT, 05600200420, WM10864DKR, WM10864TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5600200420 - 856577-5600200420 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5600200420
856577-5600200420
Rectangular Connectors - 5600200420 856577-5600200420
Manufacturer: Molex, LLC Win Source Part Number: 856577-5600200420 Series: DuraClik 560020 Features: Connector Header position Package: Reel - TR Family Name: 560020 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 560020-0420, 5600200420-ND, WM10864CT, 05600200420, WM10864DKR, WM10864TR

Manufacturer: Molex, LLC
Win Source Part Number: 856577-5600200420
Series: DuraClik 560020
Features: Connector Header position
Package: Reel - TR
Family Name: 560020
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 650
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 560020-0420, 5600200420-ND, WM10864CT, 05600200420, WM10864DKR, WM10864TR

Buy Now Datasheet
Singapore, Singapore
SMD 125V Electronic Connector
314-5600200420
SMD 125V Electronic Connector 314-5600200420
2mm Shrouded Header, 4 Pos, Solder ST, SMD, 125V Product overview: 5600200420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 125V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5600200420 can be used for catalog matching and distributor lookup.

2mm Shrouded Header, 4 Pos, Solder ST, SMD, 125V Product overview: 5600200420 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 125V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5600200420 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - WM10864TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM10864TR-ND
Headers, Male Pins WM10864TR-ND
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - WM10864DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM10864DKR-ND
Headers, Male Pins WM10864DKR-ND
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - WM10864CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM10864CT-ND
Headers, Male Pins WM10864CT-ND
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
5600200420
Connectors >> Wire To Board / Wire To Wire Connector 5600200420
1x4P 4P 1 Tin 2mm 4 Copper Alloy Brick nogging SMD,P=2mm Wire To Board / Wire To Wire Connector ROHS

1x4P 4P 1 Tin 2mm 4 Copper Alloy Brick nogging SMD,P=2mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 856577-5600200420 314-5600200420 WM10864TR-ND 5600200420
Product Name Rectangular Connectors - 5600200420 SMD 125V Electronic Connector Headers, Male Pins Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data