"Connector Header Surface Mount 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 2 position 0.079"" (2.00mm)"
2.0 W-B SMT ST 2CKT EMBOSSED TP Product overview: 5600200222 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0 W. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.0 W, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5600200222 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 900-5600200222DKR-ND | 314-5600200222 |
| Product Name | Headers, Male Pins | 2.0 W Electronic Connector |
| Connector Type | Header Connector; Header | |
| Mounting | Surface Mount | |
| Voltage Rating | 125 volts | 125 volts |